IEC - International Electrotechnical Commission - IEC 61850-9-2:2004

Communication networks and systems in substations - Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 April 2004
Status: revised
Page Count: 28
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

Defines the Specific Communication Service Mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a... View More

Document History

February 12, 2020
Amendment 1 - Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
A description is not available for this item.
Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
IEC 61850-9-2:2011+A1:2020 defines the specific communication service mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of...
September 22, 2011
Communication networks and systems for power utility automation - Part 9-2: Specific communication service mapping (SCSM) - Sampled values over ISO/IEC 8802-3
IEC 61850-9-2:2011 defines the specific communication service mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the...
IEC 61850-9-2:2004
April 20, 2004
Communication networks and systems in substations - Part 9-2: Specific Communication Service Mapping (SCSM) - Sampled values over ISO/IEC 8802-3
Defines the Specific Communication Service Mapping for the transmission of sampled values according to the abstract specification in IEC 61850-7-2. The mapping is that of the abstract model on a...
Advertisement