IEC - International Electrotechnical Commission - IEC TS 60695-11-3:2004

Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 April 2004
Status: replaced
Page Count: 63
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm.

Two test flames are described: Method A may only... View More

Document History

IEC TS 60695-11-3:2004
April 19, 2004
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced...
March 3, 2000
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. the approximate overall height is 125 mm. Four methods are given: flame A and D may only be produced...
Advertisement