IEC - International Electrotechnical Commission - IEC 61360-5:2004

Standard data element types with associated classification scheme for electric components - Part 5: Extensions to the EXPRESS dictionary schema

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 April 2004
Status: replaced
Page Count: 51
ICS Code (Electronic components in general): 31.020
abstract:

IEC 61360-5:2004 is the extension of the common ISO/IEC dictionary schema for the definition of concepts which are used in IEC 61360-1 but which are not addressed by the information models... View More

Document History

IEC 61360-5:2004
April 15, 2004
Standard data element types with associated classification scheme for electric components - Part 5: Extensions to the EXPRESS dictionary schema
IEC 61360-5:2004 is the extension of the common ISO/IEC dictionary schema for the definition of concepts which are used in IEC 61360-1 but which are not addressed by the information models specified...
Advertisement