IEC - International Electrotechnical Commission - IEC 61770:1998+AMD1:2004 CSV

Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 March 2004
Status: revised
Page Count: 39
ICS Code (Water supply systems): 91.140.60
ICS Code (Domestic electrical appliances in general): 97.030
abstract:

Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances... View More

Document History

October 13, 2015
Amendment 1 - Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
A description is not available for this item.
October 13, 2015
Electric appliances connected to the water mains - Avoidance ofbacksiphonage and failure of hose-sets
IEC 61770:2008+A1:2015 provides requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements...
July 23, 2008
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
IEC 61770:2008 provides requirements for appliances for household and similar purposes to prevent the backsiphonage of non-potable water into the water mains. It also specifies requirements for...
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances...
March 8, 2006
Amendment 2 - Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
A description is not available for this item.
IEC 61770:1998+AMD1:2004 CSV
March 17, 2004
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances...
January 8, 2004
Amendment 1 - Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
IEC 61770-amd.1-Ed.1.0 Amendment 1 Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
October 16, 1998
Electric appliances connected to the water mains - Avoidance of backsiphonage and failure of hose-sets
Specifies requirements for the connection of appliances to the water mains to prevent backsiphonage of non-potable water into the water mains and flooding due to failure of hose-sets. Appliances...
Advertisement