IEC - International Electrotechnical Commission - IEC 61006:2004
Electrical insulating materials - Methods of test for the determination of the glass transition temperature
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 January 2004 |
| Status: | withdrawn |
| Page Count: | 47 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Specifies procedures for test methods for the determination of the glass transition temperature of solid electrical insulating materials. They are applicable to amorphous materials or to partially... View More
Document History
IEC 61006:2004
January 8, 2004
Electrical insulating materials - Methods of test for the determination of the glass transition temperature
Specifies procedures for test methods for the determination of the glass transition temperature of solid electrical insulating materials. They are applicable to amorphous materials or to partially...
September 15, 1991
Methods of test for the determination of the glass transition temperature of electrical insulating materials
These methods are applicable to amorphous materials or to partially crystalline materials containing amorphous regions which are stable and do not undergo decomposition or sublimation in the glass...