IEC - International Electrotechnical Commission - IEC 62149-6:2003

Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-Mbit/s plastic optical fibre transceivers

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 September 2003
Status: withdrawn
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Specifies the performance standards for 650 nm 250 Mbps transceivers for plastic optical fibre applications. It outlines the parameters which apply, with clearly defined conditions, severities,... View More

Document History

IEC 62149-6:2003
September 4, 2003
Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-Mbit/s plastic optical fibre transceivers
Specifies the performance standards for 650 nm 250 Mbps transceivers for plastic optical fibre applications. It outlines the parameters which apply, with clearly defined conditions, severities, and...
Advertisement