IEC - International Electrotechnical Commission - IEC 62271-203:2003
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 November 2003 |
| Status: | revised |
| Page Count: | 137 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
Specifies requirements for gas-insulated, metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for... View More
Document History
May 30, 2022
High-voltage switchgear and controlgear - Part 203: AC gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-203:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
May 30, 2022
High-voltage switchgear and controlgear - Part 203: AC gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-203:2022 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas or gas mixture other than air at...
July 11, 2013
Corrigendum 1 - High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
A description is not available for this item.
September 7, 2011
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-203:2011 specifies requirements for gas-insulated metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric...
IEC 62271-203:2003
November 6, 2003
High-voltage switchgear and controlgear - Part 203: Gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
Specifies requirements for gas-insulated, metal-enclosed switchgear in which the insulation is obtained, at least partly, by an insulating gas other than air at atmospheric pressure, for alternating...