IEC - International Electrotechnical Commission - IEC 60794-1-1:1999

Optical fibre cables - Part 1-1: Generic specification - General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 March 1999
Status: revised
Page Count: 75
ICS Code (Fibres and cables): 33.180.10
abstract:

Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical... View More

Document History

May 22, 2023
Optical fibre cables - Part 1-1: Generic specification - General
IEC 60794-1-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
May 22, 2023
Optical fibre cables - Part 1-1: Generic specification - General
IEC 60794-1-1:2023 applies to optical fibre cables for use with communication equipment and devices employing similar techniques. Electrical properties are specified for optical ground wire (OPGW)...
November 13, 2015
Optical fibre cables - Part 1-1: Generic specification - General
IEC 60794-1-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 13, 2015
Optical fibre cables - Part 1-1: Generic specification - General
IEC 60794-1-1:2015 is available as IEC 60794-1-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 24, 2012
Corrigendum 1 - Optical fibre cables - Part 1-1: Generic specification - General
A description is not available for this item.
September 13, 2011
Optical fibre cables - Part 1-1: Generic specification - General
IEC 60794-1-1:2011 applies to optical fibre cables for use with communication equipment and devices employing similar techniques and to cables having a combination of both optical fibres and...
July 31, 2001
Optical fibre cables - Part 1-1: Generic specification - General
Establishes uniform generic requirements for the geometrical, transmission, material, mechanical, ageing (environmental exposure) and climatic properties of optical fibre cables, and electrical...
Optical fibre cables - Part 1-1: Generic specification - General
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors....
January 27, 2000
Amendment 1 - Optical fibre cables - Part 1-1: Generic specification - General
A description is not available for this item.
IEC 60794-1-1:1999
March 11, 1999
Optical fibre cables - Part 1-1: Generic specification - General
Applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors....
Advertisement