IEC - International Electrotechnical Commission - IEC 60947-5-3:1999
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 March 1999 |
| Status: | revised |
| Page Count: | 57 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
Applies to proximity devices with an enhanced resistance to failure (PDF)
It specifies requirements for four different types of PDF.
Document History
August 6, 2013
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
IEC 60947-5-3:2013 series provides additional requirements to those given in IEC 60947-5-2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
April 6, 2005
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
Applies to proximity devices with an enhanced resistance to failure (PDF) It specifies requirements for four different types of PDF. This consolidated version consists of the first edition (1999) and...
January 17, 2005
Amendment 1 - Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
A description is not available for this item.
IEC 60947-5-3:1999
March 31, 1999
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
Applies to proximity devices with an enhanced resistance to failure (PDF) It specifies requirements for four different types of PDF.