IEC - International Electrotechnical Commission - IEC TS 61158-5:1999

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 5: Application Layer Service definition

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 March 1999
Status: replaced
Page Count: 252
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
abstract:

Specified in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer Structure (ISO/IEC 9545). Specifies interactions between remote applications in terms of -... View More

Document History

IEC TS 61158-5:1999
March 24, 1999
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 5: Application Layer Service definition
Specified in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer Structure (ISO/IEC 9545). Specifies interactions between remote applications in terms of - an...
Advertisement