IEC - International Electrotechnical Commission - IEC 61300-3-33:1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Ferrule withdrawal force
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 April 1999 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Describes the procedure to measure the withdrawal force between the ferrule of the plug connector and the resilient alignment sleeve of the adapter.
Document History
May 1, 2023
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
A description is not available for this item.
January 28, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using pin gauges
IEC 61300-3-33:2022 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
February 22, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Withdrawal force from a resilient alignment sleeve using gauge pins
IEC 61300-3-33:2012 describes the procedure to measure the withdrawal force between the ferrule (gauge pin) of the plug connector and the resilient alignment sleeve of the adapter. The gauge pin...
IEC 61300-3-33:1999
April 16, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-33: Examinations and measurements - Ferrule withdrawal force
Describes the procedure to measure the withdrawal force between the ferrule of the plug connector and the resilient alignment sleeve of the adapter.