IEC - International Electrotechnical Commission - IEC 60601-2-8:1987+AMD1:1997 CSV
Medical electrical equipment - Part 2-8: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 April 1999 |
| Status: | revised |
| Page Count: | 79 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
Applies to therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when connected to alternating current supply mains.
Establishes requirements for the... View More
Document History
September 29, 2015
Amendment 1 - Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
A description is not available for this item.
September 29, 2015
Medical electrical equipment - Part 2-8: Particular requirements forthe basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
IEC 60601-2-8:2010+A1:2015 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when...
November 10, 2010
Medical electrical equipment - Part 2-8: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
IEC 60601-2-8:2010 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when...
IEC 60601-2-8:1987+AMD1:1997 CSV
April 16, 1999
Medical electrical equipment - Part 2-8: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
Applies to therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when connected to alternating current supply mains. Establishes requirements for the safety of X-ray...
August 26, 1997
Amendment 1 - Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
A description is not available for this item.
April 15, 1987
Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
Specifies particular requirements for the safety of therapeutic X-ray generators operating with nominal X-ray tube voltages from 10 kV to 400 kV inclusive.