IEC - International Electrotechnical Commission - IEC 60707:1999

Flammability of solid non-metallic materials when exposed to flame sources - List of test methods

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 March 1999
Status: replaced
Page Count: 15
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

Lists test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m3, determined in accordance with ISO 845, and intended to serve as a preliminary... View More

Document History

IEC 60707:1999
March 31, 1999
Flammability of solid non-metallic materials when exposed to flame sources - List of test methods
Lists test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m3, determined in accordance with ISO 845, and intended to serve as a preliminary...
February 29, 1992
Amendment 1 - Methods of test for the determination of the flammability of solid electrical insulating materials when exposed to an igniting source
A description is not available for this item.
January 1, 1981
Methods of test for the determination of the flammability of solid electrical insulating materials when exposed to an igniting source
Provides test methods designed for quality control and evaluation of materials exposed to an igniting source. These methods make it possible to check the constancy of characteristics, to evaluate the...
Advertisement