IEC - International Electrotechnical Commission - IEC TS 61238-2:1997
Compression and mechanical connectors for power cables with copper or aluminium conductors - Part 2: Terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 March 1997 |
| Status: | withdrawn |
| Page Count: | 17 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Specifies the overall installed dimensions for compression and mechanical terminal lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given... View More
Document History
IEC TS 61238-2:1997
March 21, 1997
Compression and mechanical connectors for power cables with copper or aluminium conductors - Part 2: Terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions
Specifies the overall installed dimensions for compression and mechanical terminal lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given in different...