IEC - International Electrotechnical Commission - IEC 60254-2:1997
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 February 1997 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
abstract:
Specifies: - the maximum external (overall) dimensions of traction battery cells, that is, the width, the height and the length; - the form of the marking of traction battery cell polarity and... View More
Document History
February 22, 2008
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
This part of IEC 60254 is applicable to lead-acid traction batteries used as power sources for electric propulsion. The object of the present standard is to specify: - the maximum external (overall)...
November 15, 2000
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
Specifies: - the maximum external (overall) dimensions of traction battery cells, that is, the width, the height and the length; - the form of the marking of traction battery cell polarity and...
May 5, 2000
Amendment 1 - Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
A description is not available for this item.
IEC 60254-2:1997
February 28, 1997
Lead-acid traction batteries - Part 2: Dimensions of cells and terminals and marking of polarity on cells
Specifies: - the maximum external (overall) dimensions of traction battery cells, that is, the width, the height and the length; - the form of the marking of traction battery cell polarity and...
September 30, 1984
Lead-acid traction batteries. Part 2: Dimensions of cells and terminals and marking of polarity on cells.
Specifies the maximum external (overall) dimensions, the form of marking of polarity and basic dimensions of conical terminals of traction battery cells.
January 1, 1973
Lead-acid traction batteries - Part 2: Dimensions of traction battery cells
Specifies the maximum external (overall) dimensions, the form of marking of polarity and basic dimensions of conical terminals of traction battery cells.