IEC - International Electrotechnical Commission - IEC 61300-3-25:1997

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 1997
Status: revised
Page Count: 13
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

August 30, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of non-angled ferrules and non-angled ferrules with fibre installed
IEC 61300-3-25:2016 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with...
September 13, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
IEC 61300-3-25:2013 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with...
IEC 61300-3-25:1997
March 12, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-25: Examinations and measurements - Concentricity of the ferrules and ferrules with fibre installed
A description is not available for this item.
Advertisement