IEC - International Electrotechnical Commission - IEC 60317-7:1990/AMD1:1997
Amendment 1 - Specifications for particular types of winding wires. Part 7: Polyimide enamelled round copper wire, class 220
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 1997 |
| Status: | withdrawn |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
Document History
December 22, 1997
Amendment 2 - Specifications for particular types of winding wires. Part 7: Polyimide enamelled round copper wire, class 220
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part 25 (1990).
December 19, 1997
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper wire, class 220
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
IEC 60317-7:1990/AMD1:1997
February 18, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 7: Polyimide enamelled round copper wire, class 220
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 7: Polyimide enamelled round copper wire, class 220
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 7: Polyimide enamelled round copper winding wire, class 220
A description is not available for this item.
January 1, 1972
Specifications for particular types of winding wires - Part 7: Enamelled round copper wires with a temperature index of 220
A description is not available for this item.