IEC - International Electrotechnical Commission - IEC 61557-2:1997

Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 February 1997
Status: revised
Page Count: 13
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
ICS Code (Power transmission and distribution networks in general): 29.240.01
abstract:

Specifies requirements for equipment for measuring the insulation resistance of equipment and installations in the de-energized state.

Document History

July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
IEC 61557-2:2019 is available as IEC 61557-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
IEC 61557-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 29, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the insulation resistance of equipment and installations in the de-energized state. This second edition cancels...
IEC 61557-2:1997
February 14, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 2: Insulation resistance
Specifies requirements for equipment for measuring the insulation resistance of equipment and installations in the de-energized state.
Advertisement