IEC - International Electrotechnical Commission - IEC TS 61467:1997
Insulators for overhead lines with a nominal voltage above 1000 V - A.C. power arc tests on insulator sets
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 1997 |
| Status: | replaced |
| Page Count: | 69 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applies to insulator sets comprising string insulator units of ceramic material, glass or composite material for use on overhead lines and traction lines with a nominal voltage above 1000 V and a... View More
Document History
May 1, 1997
Corrigendum 1 - Insulators for overhead lines with a nominal voltage above 1000 V - A.C. power arc tests on insulator sets
A description is not available for this item.
IEC TS 61467:1997
February 7, 1997
Insulators for overhead lines with a nominal voltage above 1000 V - A.C. power arc tests on insulator sets
Applies to insulator sets comprising string insulator units of ceramic material, glass or composite material for use on overhead lines and traction lines with a nominal voltage above 1000 V and a...