IEC - International Electrotechnical Commission - IEC 60730-2-15:1994/AMD1:1997
Amendment 1 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 1997 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Automatic controls for household use): | 97.120 |
Document History
August 17, 2017
Automatic electrical controls - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
IEC 60730-2-15:2017 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20...
January 30, 2008
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA...
September 10, 1997
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPa (20 bar),...
IEC 60730-2-15:1994/AMD1:1997
February 14, 1997
Amendment 1 - Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
A description is not available for this item.
December 7, 1994
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
Applies to automatic electrical water level sensing controls of the float and electrode-sensor type for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPa (20 bar),...