IEC - International Electrotechnical Commission - IEC 60626-1:1995
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 July 1995 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or... View More
Document History
August 16, 2023
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
IEC 60626-1:2023 is available as IEC 60626-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
August 16, 2023
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
IEC 60626-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 31, 2009
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
IEC 60626-1:2009 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include mica paper,...
August 23, 1996
Amendment 1 - Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
A description is not available for this item.
IEC 60626-1:1995
July 4, 1995
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or fibrous...
January 1, 1979
Specification for combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or fibrous...