IEC - International Electrotechnical Commission - IEC 60507:1991
Artificial pollution tests on high-voltage insulators to be used on a.c. systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 April 1991 |
| Status: | revised |
| Page Count: | 56 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
Is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems with... View More
Document History
August 29, 2018
Corrigendum 1 - Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
A description is not available for this item.
December 13, 2013
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
IEC 60507:2013 is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c....
IEC 60507:1991
April 17, 1991
Artificial pollution tests on high-voltage insulators to be used on a.c. systems
Is applicable for the determination of the power frequency withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on a.c. systems with the...
January 1, 1975
Artificial pollution tests on high-voltage insulators to be used on a.c. systems
A description is not available for this item.