IEC - International Electrotechnical Commission - IEC 60532:1992

Radiation protection instrumentation - Installed dose ratemeters, warning assemblies and monitors - X and gamma radiation of energy between 50 keV and 7 MeV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 August 1992
Status: revised
Page Count: 75
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240
abstract:

Applies to installed dose ratemeters, warning assemblies and monitors, and covers equipment intended to measure air kerma, ambient dose equivalent, or other isotropic dose or exposure quantities... View More

Document History

August 31, 2010
Radiation protection instrumentation - Installed dose rate meters, warning assemblies and monitors - X and gamma radiation of energy between 50 keV and 7 MeV
IEC 60532:2010 applies to installed dose rate meters, warning assemblies and monitors that are used to prevent or mitigate a minor radioactive release, or minor degradation of fuel, within the...
IEC 60532:1992
August 15, 1992
Radiation protection instrumentation - Installed dose ratemeters, warning assemblies and monitors - X and gamma radiation of energy between 50 keV and 7 MeV
Applies to installed dose ratemeters, warning assemblies and monitors, and covers equipment intended to measure air kerma, ambient dose equivalent, or other isotropic dose or exposure quantities due...
January 1, 1976
Installed exposure rate meters, warning assemblies and monitors for X or gamma radiation or energy between 80 keV and 3 MeV
Applies to installed dose ratemeters, warning assemblies and monitors, and covers equipment intended to measure air kerma, ambient dose equivalent, or other isotropic dose or exposure quantities due...
Advertisement