IEC - International Electrotechnical Commission - IEC 60521:1988

Class 0.5, 1 and 2 alternating-current watthour meters

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 March 1988
Status: replaced
Page Count: 77
ICS Code (Electricity supply systems): 91.140.50
abstract:

Applies only to newly manufactured induction type watt-hour meters of accuracy classes 0.5, 1 and 2, for the measurement of alternating current electrical active energy of a frequency in the range... View More

Document History

IEC 60521:1988
March 15, 1988
Class 0.5, 1 and 2 alternating-current watthour meters
Applies only to newly manufactured induction type watt-hour meters of accuracy classes 0.5, 1 and 2, for the measurement of alternating current electrical active energy of a frequency in the range 45...
October 1, 1980
Amendment 1 - Class 0.5, 1 and 2 alternating-current watt-hour meters
A description is not available for this item.
Corrigendum 1 - Class 0.5, 1 and 2 alternating-current watthour meters
A description is not available for this item.
January 1, 1976
Class 0.5, 1 and 2 alternating-current watt-hour meters
Applies only to newly manufactured induction type watt-hour meters of accuracy classes 0.5, 1 and 2, for the measurement of alternating current electrical active energy of a frequency in the range 45...
Advertisement