IEC - International Electrotechnical Commission - IEC TR 60859:1986
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72.5 kV and above
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1986 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
This report covers the connection assembly of cables to gas-insulated metal-enclosed switchgear in single or three-phase arrangements where the cable terminations are fluid filled and there is a... View More
Document History
IEC TR 60859:1986
January 1, 1986
Cable connections for gas-insulated metal-enclosed switchgear for rated voltages of 72.5 kV and above
This report covers the connection assembly of cables to gas-insulated metal-enclosed switchgear in single or three-phase arrangements where the cable terminations are fluid filled and there is a...