IEC - International Electrotechnical Commission - IEC 60839-5-4:1991

Alarm systems - Part 5: Requirements for alarm transmission systems - Section 4: Alarm transmission systems using dedicated alarm transmission paths

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 May 1991
Status: withdrawn
Page Count: 13
ICS Code (Alarm and warning systems): 13.320
abstract:

Specifies the requirements for alarm transmission systems using dedicated alarm transmission paths which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers dedicated... View More

Document History

IEC 60839-5-4:1991
May 3, 1991
Alarm systems - Part 5: Requirements for alarm transmission systems - Section 4: Alarm transmission systems using dedicated alarm transmission paths
Specifies the requirements for alarm transmission systems using dedicated alarm transmission paths which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers dedicated...
Advertisement