IEC - International Electrotechnical Commission - IEC 60839-5-6:1991

Alarm systems - Part 5: Requirements for alarm transmission systems - Section 6: Requirements for voice communicator systems using the public switched telephone network

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 May 1991
Status: withdrawn
Page Count: 15
ICS Code (Alarm and warning systems): 13.320
abstract:

Specifies the requirements for voice communicator systems using the public switched telephone network which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers switched... View More

Document History

IEC 60839-5-6:1991
May 3, 1991
Alarm systems - Part 5: Requirements for alarm transmission systems - Section 6: Requirements for voice communicator systems using the public switched telephone network
Specifies the requirements for voice communicator systems using the public switched telephone network which are additional to those specified in IEC 60839-5-1 and IEC 60839-5-2. Covers switched...
Advertisement