IEC - International Electrotechnical Commission - IEC 60603-10:1991
Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards for basic grid of 2,54 mm (0,1 in), inverted type
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 November 1991 |
| Status: | withdrawn |
| Page Count: | 45 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Describes a group of related two-part connectors for printed boards, with 32, 48, 64 and 96 contacts for low-voltage applications.
Document History
IEC 60603-10:1991
November 4, 1991
Connectors for frequencies below 3 MHz for use with printed boards - Part 10: Two-part connectors for printed boards for basic grid of 2,54 mm (0,1 in), inverted type
Describes a group of related two-part connectors for printed boards, with 32, 48, 64 and 96 contacts for low-voltage applications.