IEC - International Electrotechnical Commission - IEC 60249-2-14:1988

Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 May 1988
Status: replaced
Page Count: 21
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base... View More

Document History

Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
A description is not available for this item.
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
A description is not available for this item.
Amendment No. 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
Contains Amendments Nos. 1 and 2.
Amendment 2 - Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
A description is not available for this item.
Amendment 1 - Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
A description is not available for this item.
IEC 60249-2-14:1988
May 15, 1988
Base materials for printed circuits. Part 2: Specifications. Specification No. 14: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test), economic quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...
Advertisement