IEC - International Electrotechnical Commission - IEC 60243-3:1993
Methods of test for electric strength of solid insulating materials - Part 3: Additional requirements for impulse tests
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1993 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Gives requirements, additional to those in IEC 60243-1, for the determination of the electric strength of solid insulating materials under impulse voltage stress.
Document History
November 26, 2013
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
IEC 60243-3:2013 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 µs impulse voltage stress. This third...
July 10, 2001
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 ms impulse voltage stress.
IEC 60243-3:1993
September 30, 1993
Methods of test for electric strength of solid insulating materials - Part 3: Additional requirements for impulse tests
Gives requirements, additional to those in IEC 60243-1, for the determination of the electric strength of solid insulating materials under impulse voltage stress.