IEC - International Electrotechnical Commission - IEC 60245-1:1980
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | revised |
| Page Count: | 36 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendices describe code designation and calculation method for determination of... View More
Document History
January 30, 2008
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
Applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage...
October 10, 2007
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
December 19, 2003
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
Applies to rigid and flexible cables with insulation, and sheath if any, based on vulcanized rubber of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage...
February 19, 1998
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendices describe code designation and calculation method for determination of the...
December 15, 1997
Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
August 26, 1997
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
May 9, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 1: General requirements
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendices describe code designation and calculation method for determination of the...
January 1, 1985
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
A description is not available for this item.
IEC 60245-1:1980
January 1, 1980
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 1: General requirements
Gives definitions. Specifies marking, core identification and general requirements for the construction of cables. Appendices describe code designation and calculation method for determination of the...