IEC - International Electrotechnical Commission - IEC 60249-2-10:1987/AMD3:1993
Amendment No. 3 - Base materials for printed circuits. Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 1993 |
| Status: | replaced |
| Page Count: | 11 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Contains Amendments Nos. 1 and 2.
Document History
August 24, 2000
Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
May 19, 1994
Amendment No. 4 - Base materials for printed circuits. Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
IEC 60249-2-10:1987/AMD3:1993
May 18, 1993
Amendment No. 3 - Base materials for printed circuits. Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
Contains Amendments Nos. 1 and 2.
April 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm. The sheet consists of an...