ASTM International - ASTM D387-00(2017)
Standard Test Method for Color and Strength of Chromatic Pigments with a Mechanical Muller (Withdrawn 2023)
Organization: | ASTM International |
Publication Date: | 1 February 2017 |
Status: | inactive |
Page Count: | 5 |
ICS Code (Pigments and extenders): | 87.060.10 |
significance And Use:
5.1 Color and tinting strength are the most important properties of a color pigment. This test method provides a means of testing these properties for quality control.
5.2 This test method... View More
scope:
1.1 This test method is intended to be used to compare the color and strength of a pigment under test with a reference standard of the same type and grade.
1.2 This test method does not apply to white pigments.
Note 1: Test Method D3022 is similar to this test method, but it utilizes a miniature sandmill rather than a mechanical muller, to disperse the chromatic pigment.
Note 2: Test Method D332 and Test Method D2745 are similar to this test method, but they are intended for use with white pigments, rather than chromatic pigments.
1.3 The values stated in SI units are the preferred unit of measurement. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 8.