ASTM International - ASTM A709/A709M-16
Standard Specification for Structural Steel for Bridges
Organization: | ASTM International |
Publication Date: | 15 February 2016 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
1.1 This specification covers carbon and high-strength low-alloy steel structural shapes, plates, and bars and quenched and tempered alloy steel for structural plates intended for use in bridges. Seven grades are available in four yield strength levels as follows:
Grade U.S. [SI] | Yield Strength, ksi [MPa] |
36 [250] | 36 [250] |
50 [345] | 50 [345] |
50S [345S] | 50 [345] |
50W [345W] | 50 [345] |
HPS 50W [HPS 345W] | 50 [345] |
HPS 70W [HPS 485W] | 70 [485] |
HPS 100W [HPS 690W] | 100 [690] |
1.1.1 Grades 36 [250], 50 [345], 50S [345S], and 50W [345W] are also included in Specifications A36/A36M, A572/A572M, A992/A992M, and A588/A588M, respectively. When the requirements of Table 9 or Table 10 or the supplementary requirements of this specification are specified, they exceed the requirements of Specifications A36/A36M, A572/A572M, A992/A992M, and A588/A588M.
1.1.2 Grades 50W [345W], HPS 50W [HPS 345W], HPS 70W [HPS 485W], and HPS 100W [HPS 690W] have enhanced atmospheric corrosion resistance (see 13.1.2). Product availability is shown in Table 1.
(A) See specimen orientation and preparation subsection in the Tension Tests section of Specification A6/A6M.(B) Measured at 0.2 % offset or 0.5 % extension under load as described in Section 13 of Test Methods A370.(C) Elongation and reduction of area not required to be determined for floor plates.(D) For plates wider than 24 in. [600 mm], the reduction of area requirement, where applicable, is reduced by five percentage points.(E) For plates wider than 24 in. [600 mm], the elongation requirement is reduced by two percentage points. See elongation requirement adjustments in the Tension Tests section of Specification A6/A6M.(F) Elongatio
· Structural shapes
· Bars
· Plates with widths up to and including 15 in. [380 mm]
(D) Silicon content in excess of 0.40 % by heat analysis must be negotiated. (A) Alloy content shall be in accordance with Type 1, 2, 3, or 5 and the contents of the applicable elements shall be reported on the test report.(B) Product analysis limits = 0.004 to 0.06 %.(C) Product analysis limits = 0.005 to 0.17 %.(D) Product analysis limits = 0.01 to 0.16 %. (A) Weldability data for these types have been qualified by FHWA for use in bridge construction.(B) For
· Structural shapes
· Bars
· Plates with widths up to and including 15 in. [380 mm]
(A) The steel shall be calcium treated for sulfide shape control. (A) Provided that the ratio of manganese to sulfur is not less than 20 to 1, the minimum limit for manganese for shapes with flange or leg thickness not exceeding 1 in. [25 mm] shall be 0.30 %.(B) The sum of columbium and vanadium shall not exceed 0.15 %.
1.2 Grade HPS 70W [HPS 485W] or HPS 100W [HPS 690W] shall not be substituted for Grades 36 [250], 50 [345], 50S [345S], 50W [345W], or HPS 50W [HPS 345W]. Grade 50W [345W], or HPS 50W [HPS 345W] shall not be substituted for Grades 36 [250], 50 [345] or 50S [345S] without agreement between the purchaser and the supplier.
1.3 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.
1.4 For structural products to be used as tension components requiring notch toughness testing, standardized requirements are provided in this standard, and they are based upon American Association of State Highway and Transportation Officials (AASHTO) requirements for both fracture critical and non-fracture critical members.
1.5 Supplementary requirements are available but shall apply only if specified in the purchase order.
1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.7 For structural products produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A6/A6M apply.
abstract:
This specification covers carbon and high-strength low alloy steel structural shapes, plates and bars, and quenched and tempered alloy steel for structural plates intended for use in bridges. Heat... View More