ASTM International - ASTM B575-15
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, Low-Carbon Nickel-Chromium-Molybdenum-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Tungsten, and Low-Carbon Nickel-Molybdenum-Chromium Alloy Plate, Sheet, and Strip
Organization: | ASTM International |
Publication Date: | 1 October 2015 |
Status: | inactive |
Page Count: | 5 |
scope:
1.1 This specification2 covers plate, sheet, and strip of low-carbon nickel-chromium-moly
(A) Shall be determined arithmetically by difference.
†Editorially corrected.
(A) D refers to the diameter of the tension specimen.(B) Hardnes
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.
1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers plate, sheet, and strip of low-carbon nickel-chromium-moly