ASTM International - ASTM A693-13
Standard Specification for Precipitation-Hardening Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
Organization: | ASTM International |
Publication Date: | 1 May 2013 |
Status: | inactive |
Page Count: | 9 |
ICS Code (Stainless steels): | 77.140.20 |
ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification2 covers precipitation-harden
1.2 These steels are used for parts requiring corrosion resistance and high strength at room temperature or at temperatures up to 600°F (315°C). Some of these steels are particularly suitable for moderate to severe drawing and forming in the solution-treated condition. Others are capable of mild forming only. They are suitable for machining in the solution-annealed condition, after which they may be hardened to the mechanical properties specified in this standard without danger of cracking or distortion.
1.3 The values stated in inch-pound units are to be regarded as the standard.
abstract:
This guide covers standard specification for precipitation-harden