ASTM International - ASTM D843-06(2011)e1
Standard Specification for Nitration Grade Xylene
Organization: | ASTM International |
Publication Date: | 1 February 2011 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Aromatic hydrocarbons): | 71.080.15 |
ICS Code (Solvents): | 87.060.30 |
scope:
1.1 This specification covers nitration grade xylene.
1.2 The following applies to all specified limits in this standard: for purposes of determining conformance with this standard, an observed value or a calculated value shall be round off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the round-off method of Practice E29.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.4 Consult OSHA regulations, supplier's Material Safety Data Sheets, and local regulations for all materials used in this specification.
abstract:
This specification covers nitration grade xylene. The nonaromatic hydrocarbons, acid wash color, copper corrosion, appearance, distillation range, initial distillation temperature, and dry point... View More