ASTM International - ASTM C1101/C1101M-06
Standard Test Methods for Classifying the Flexibility or Rigidity of Mineral Fiber Blanket and Board Insulation
Organization: | ASTM International |
Publication Date: | 1 November 2006 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Thermal and sound insulating materials): | 91.100.60 |
significance And Use:
Classification of insulation relative to flexibility or rigidity is useful in establishing installation and application characteristics.
scope:
1.1 These test methods cover the procedures for the classification of mineral fiber insulation as flexible, resilient flexible, semirigid, or rigid.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.