ASTM International - ASTM D3094-00
Standard Test Method for Seepage Rate of Aerosol Products
Organization: | ASTM International |
Publication Date: | 10 October 2000 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Aerosol containers): | 55.130 |
scope:
1.1 This test method covers the determination of approximate mass loss due to valve seepage rate of aerosol products by the collection and measurement of gases seeping through the valve and into a special eudiometer tube, over a relatively short time period.
1.2 It can be shown that the average refrigeration-filled
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.