ASTM International - ASTM A214/A214M-96(2005)
Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
Organization: | ASTM International |
Publication Date: | 1 October 2005 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers minimum-wall-thickne
1.2 The tubing sizes usually furnished to this specification are to 3 in. [76.2 mm] in outside diameter, inclusive. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.
1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.
1.4 The purchaser shall specify in the order the outside diameter and minimum wall thickness. The inside diameter shall not be specified.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
abstract:
This specification covers minimum-wall-thickne