ASTM International - ASTM D1939-94
Practice for Determining Residual Stresses in Extruded or Molded Acrylonitrile-Butadiene-Styrene (ABS) Parts by Immersion in Glacial Acetic Acid (Withdrawn 1999)
Organization: | ASTM International |
Publication Date: | 1 January 1994 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Rubber): | 83.060 |
scope:
1.1 This practice covers the evaluation of residual stresses in extruded profiles, as extruded, or in molded ABS parts, as molded. Residual stresses are indicated by the presence of cracking of the specimen upon immersion in glacial acetic acid.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
Note 1-There is no equivalent ISO standard.