ASTM International - ASTM D517-98
Standard Specification for Asphalt Plank
Organization: | ASTM International |
Publication Date: | 10 July 1998 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Binders. Sealing materials): | 91.100.50 |
ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers asphalt plank used for bridge floors.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>