ASTM International - ASTM C878-95a
Standard Test Method for Restrained Expansion of Shrinkage-Compensating Concrete
Organization: | ASTM International |
Publication Date: | 1 January 1995 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This test method covers the determination of expansion of concrete made with shrinkage-compensati
1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.