ASTM International - ASTM C731-00
Standard Test Method for Extrudability, After Package Aging, of Latex Sealants
Organization: | ASTM International |
Publication Date: | 10 June 2000 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method covers a laboratory procedure for the determination of extrudability of latex sealants after freeze-thaw and heat cycling.
1.2 The values stated in metric (SI) units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.