ASTM International - ASTM F1472-99
Standard Specification for Wrought Titanium -6Aluminum -4Vanadium Alloy (UNS R56400) for Surgical Implant Applications
Organization: | ASTM International |
Publication Date: | 10 November 2000 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought annealed titanium-6aluminum-4
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.