ASTM International - ASTM C920-98e1
Standard Specification for Elastomeric Joint Sealants
Organization: | ASTM International |
Publication Date: | 10 January 2002 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for vehicular or pedestrian use, and types of construction other than highway and airfield pavements and bridges.
1.2 A sealant meeting the requirements of this specification shall be designated by the manufacturer to be one or more of the types, classes, grades, and uses defined in Section 7.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard is similar, but not identical, to ISO 11600.