IEEE - Institute of Electrical and Electronics Engineers, Inc. - P60076-57-129_D26
IEEE/IEC Draft Standard Converter Transformers for HVDC Applications
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page(s): | 1 - 48 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-1-5044-2297-0 |
Document History
July 27, 2017
IEEE/IEC Draft International Standard - Power Transformers - Part 57-129: Transformers for HVDC applications
A description is not available for this item.
January 1, 2017
IEEE/IEC Draft International Standard - Power Transformers - Part 57-129: Transformers for HVDC applications
A description is not available for this item.
P60076-57-129_D26
January 1, 2016
IEEE/IEC Draft Standard Converter Transformers for HVDC Applications
A description is not available for this item.
January 29, 2008
IEEE Standard for General Requirements and Test Code for Oil-Immersed HVDC Converter Transformers
The electrical, mechanical, and physical requirements of oil-immersed single-phase and three-phase converter transformers are specified in this standard. Tests are described and test code defined....
January 29, 2008
IEEE Standard for General Requirements and Test Code for Oil-Immersed HVDC Converter Transformers - Redline
The electrical, mechanical, and physical requirements of oil-immersed single-phase and three-phase converter transformers are specified in this standard. Tests are described and test code defined....
January 1, 2007
Unapproved Draft IEEE Standard General Requirements and Test Code for Oil-Immersed Hvdc Converter Transformers
A description is not available for this item.
January 1, 2007
IEEE Draft Standard for General Requirements and Test Code for Oil-Immersed Hvdc Converter Transformers (Revision of IEEE C57.129-1999)
A description is not available for this item.
January 1, 2007
Approved IEEE Draft Standard for General Requirements and Test Code for Oil-Immersed HVDC Converter Transformers
A description is not available for this item.
June 6, 2000
IEEE General Requirements and Test Code for Oil Immersed HVDC Converter Transformers
Superseded by IEEE Std C57.129-2007. The electrical, mechanical, and physical requirements of oil-immersed single-phase and three-phase converter transformers are specified in this standard. Tests...
January 1, 1999
IEEE Trial-Use Standard General Requirements and Test Code for Oil-Immersed HVDC Converter Transformers
The electrical, mechanical, and physical requirements of oil-immersed single-phase and three-phase converter transformers are specified. Tests are described and test code defined. Devices such as arc...