IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1AC/D4.0, Aug 2016
IEEE Approved Draft Standard for Local and metropolitan area networks - Media Access Control (MAC) Service Definition
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page(s): | 1 - 55 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-1-5044-2234-5 |
Standard:
This standard defines the MAC Service and the Internal Sublayer Service (ISS). It specifies media-dependent convergence functions which map IEEE 802 (R) MAC interfaces to the ISS. The MAC Service... View More
Document History
November 9, 2018
IEEE Standard for Local and Metropolitan Area Networks--Media Access Control (MAC) Service Definition - Corrigendum 1: Logical Link Control (LLC) Encapsulation EtherType
This corrigendum to IEEE Std 802.1AC™-2016 corrects the value of the LLC Encapsulation EtherType.(The PDF of this standard is available at no cost to you compliments of the IEEE GET program...
April 30, 2018
ISO/IEC/IEEE International Standard - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AC: Media access control (MAC) service definition
The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC interfaces to the ISS. The...
March 22, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks -- Media Access Control (MAC) Service Definition - Corrigendum 1: Logical Link Control (LLC) Encapsulation EtherType
This corrigendum to IEEE Std 802.1AC™-2016 corrects the value of the LLC Encapsulation EtherType.
March 10, 2017
IEEE Standard for Local and metropolitan area networks -- Media Access Control (MAC) Service Definition
The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802(R) MAC interfaces to the ISS. The...
March 10, 2017
IEEE Standard for Local and metropolitan area networks -- Media Access Control (MAC) Service Definition - Redline
The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802(R) MAC interfaces to the ISS. The...
January 1, 2016
IEEE Draft Standard for Local and metropolitan area networks - Media Access Control (MAC) Service Definition
This standard defines the MAC Service and the Internal Sublayer Service (ISS). It specifies media-dependent convergence functions which map IEEE 802 MAC interfaces to the ISS. The MAC Service is...
January 1, 2016
IEEE Draft Standard for Local and metropolitan area networks - Media Access Control (MAC) Service Definition
This standard defines the MAC Service and the Internal Sublayer Service (ISS). It specifies media-dependent convergence functions which map IEEE 802 MAC interfaces to the ISS. The MAC Service is...
P802.1AC/D4.0, Aug 2016
January 1, 2016
IEEE Approved Draft Standard for Local and metropolitan area networks - Media Access Control (MAC) Service Definition
This standard defines the MAC Service and the Internal Sublayer Service (ISS). It specifies media-dependent convergence functions which map IEEE 802 (R) MAC interfaces to the ISS. The MAC Service is...
January 1, 2015
IEEE Draft Standard for Local and metropolitan area networks - Media Access Control (MAC) Service Definition
This standard defines the MAC Service and the Internal Sublayer Service (ISS). It specifies media-dependent convergence functions which map IEEE 802 MAC interfaces to the ISS. The MAC Service is...
September 14, 2012
IEEE Standard for Local and metropolitan area networks-Media Access Control (MAC) Service Definition
The MAC service provided by all IEEE 802® MACs along with the Internal Sublayer Service (ISS) that is provided by IEEE 802 MACs to the relay function of a Media Access Control (MAC) Bridge are...
September 14, 2012
IEEE Standard for Local and metropolitan area networks-Media Access Control (MAC) Service Definition
The MAC service provided by all IEEE 802(R) MACs along with the Internal Sublayer Service (ISS) that is provided by IEEE 802 MACs to the relay function of a Media Access Control(MAC) Bridge are...
August 31, 2012
IEEE Approved Draft Standard for Media Access Control (MAC) Service Definition
This standard defines the MAC service provided by all IEEE 802 MACs along with the Internal Sublayer Service (ISS) that is provided by IEEE 802 MACs to the relay function of a Media Access Control...
July 3, 2012
IEEE Draft Standard for Media Access Control (MAC) Service Definition
This standard defines the MAC service provided by all IEEE 802 MACs along with the Internal Sublayer Service (ISS) that is provided by IEEE 802 MACs to the relay function of a Media Access Control...
April 5, 2012
IEEE Draft Standard for Media Access Control (MAC) Service Definition
This standard defines the MAC service provided by all IEEE 802 MACs along with the Internal Sublayer Service (ISS) that is provided by IEEE 802 MACs to the relay function of a Media Access Control...