IEEE - Institute of Electrical and Electronics Engineers, Inc. - P62704-2/D4, Jul 2016
IEEE/IEC Draft International Standard for Determining the Peak Spatial Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz. Part 2: Specific Requirements for Finite Difference Time Domain (FDTD) Modelling of Exposure from Vehicle Mounted Antennas
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page(s): | 1 - 54 |
| ISBN (Electronic): | 978-1-5044-2214-7 |
Standard:
This standard describes the concepts, techniques, vehicle models, validation procedures, uncertainties and limitations of the finite-difference time-domain technique (FDTD) when used for... View More
Document History
June 30, 2017
IEEE/IEC International Standard -- Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz -- Part 2: Specific requirements for finite difference time domain (FDTD) modelling of exposure from vehicle mounted antennas
This part of IEC/IEEE 62704 establishes the concepts, techniques, validation procedures, uncertainties and limitations of the finite difference time domain technique (FDTD) when used for determining...
January 1, 2016
IEEE/IEC Draft International Standard for Determining the Peak Spatial Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz. Part 2: Specific Requirements for Finite Difference Time Domain (FDTD) Modelling of Exposure from Vehicle Mounted Antennas
This standard describes the concepts, techniques, vehicle models, validation procedures, uncertainties and limitations of the finite-difference time-domain technique (FDTD) when used for determining...
P62704-2/D4, Jul 2016
January 1, 2016
IEEE/IEC Draft International Standard for Determining the Peak Spatial Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz. Part 2: Specific Requirements for Finite Difference Time Domain (FDTD) Modelling of Exposure from Vehicle Mounted Antennas
This standard describes the concepts, techniques, vehicle models, validation procedures, uncertainties and limitations of the finite-difference time-domain technique (FDTD) when used for determining...
January 1, 2016
IEEE/IEC Approved Draft International Standard for Determining the Peak Spatial Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz. Part 2: Specific Requirements for Finite Difference Time Domain (FDTD) Modelling of Exposure from Vehicle Mounted Antennas
This standard describes the concepts, techniques, vehicle models, validation procedures, uncertainties and limitations of the finite-difference time-domain technique (FDTD) when used for determining...
January 1, 2013
IEEE/IEC Draft International Standard for Determining the Peak Spatial Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz. Part 2: Specific Requirements for Finite Difference Time Domain (FDTD) Modelling of Exposure from Vehicle Mounted Antennas
This standard describes the concepts, techniques, vehicle models, validation procedures, uncertainties and limitations of the finite-difference time-domain technique (FDTD) when used for determining...