IEEE - Institute of Electrical and Electronics Engineers, Inc. - P3004.8/D11.0, Jul 2016
IEEE Draft Recommended Practice for Motor Protection in Industrial and Commercial Power Systems
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page(s): | 1 - 167 |
| ISBN (Electronic): | 978-1-5044-2178-2 |
Standard:
This document is intended to serve as basic reference for the specification and design of field discharge circuits for synchronous machines. It is also intended to provide detailed information... View More
Document History
May 15, 2017
IEEE Recommended Practice for Motor Protection in Industrial and Commercial Power Systems
The protection of motors used in industrial and commercial power systems is covered. It is likely to be of greatest value to the power-oriented engineer with limited experience in the area of...
P3004.8/D11.0, Jul 2016
January 1, 2016
IEEE Draft Recommended Practice for Motor Protection in Industrial and Commercial Power Systems
This document is intended to serve as basic reference for the specification and design of field discharge circuits for synchronous machines. It is also intended to provide detailed information about...
January 1, 2016
IEEE Approved Draft Recommended Practice for Motor Protection in Industrial and Commercial Power Systems
This recommended practice covers the protection of motors used in industrial and commercial power systems. It is likely to be of greatest value to the power-oriented engineer with limited experience...